Vishay Precision Group RES 8.25K OHM 1/4W 1% AXIAL RNC60J8251FSB14

Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W 1% AXIAL - RNC60J8251FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W 1% AXIAL
RNC60J8251FSB14
RES 8.25K OHM 1/4W 1% AXIAL RNC60J8251FSB14
RES 8.25Kohm 1/4W 1% AXIAL

RES 8.25Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J8251FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8251FSB14-ND
Through Hole Resistors RNC60J8251FSB14-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,8.25Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M4294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.25Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M4294
Resistor,metal Film,8.25Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M4294
Resistor,Metal Film,8.25KOhms,250WV ,1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,8.25KOhms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J8251FSB14 RNC60J8251FSB14-ND 09M4294
Product Name RES 8.25K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,8.25Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details