Vishay Intertechnology, Inc. MF,1/4W,80.6K ,.1%,25PPM,S/.001%,BULK RNC60J8062BSB14

Description
MF,1/4W,80.6K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,80.6K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,80.6K ,.1%,25PPM,S/.001%,BULK - RNC60J8062BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,80.6K ,.1%,25PPM,S/.001%,BULK
RNC60J8062BSB14
MF,1/4W,80.6K ,.1%,25PPM,S/.001%,BULK RNC60J8062BSB14
MF,1/4W,80.6K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,80.6K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J8062BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J8062BSB14-ND
Through Hole Resistors RNC60J8062BSB14-ND
80.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J8062BSB14 RNC60J8062BSB14-ND
Product Name MF,1/4W,80.6K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details