Vishay Intertechnology, Inc. Through Hole Resistors RNC60J7960BSB14

Description
796 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
796 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J7960BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7960BSB14-ND
Through Hole Resistors RNC60J7960BSB14-ND
796 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

796 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 796 OHM 1/4W .1% AXIAL - RNC60J7960BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796 OHM 1/4W .1% AXIAL
RNC60J7960BSB14
RES 796 OHM 1/4W .1% AXIAL RNC60J7960BSB14
RES 796ohm 1/4W .1% AXIAL

RES 796ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J7960BSB14-ND RNC60J7960BSB14
Product Name Through Hole Resistors RES 796 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 796 ohms 796 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers