Vishay Intertechnology, Inc. Through Hole Resistors RNC60J7951BMB14

Description
7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J7951BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7951BMB14-ND
Through Hole Resistors RNC60J7951BMB14-ND
7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.95 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 7.95K OHM 1/4W .1% AXIAL - RNC60J7951BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.95K OHM 1/4W .1% AXIAL
RNC60J7951BMB14
RES 7.95K OHM 1/4W .1% AXIAL RNC60J7951BMB14
RES 7.95Kohm 1/4W .1% AXIAL

RES 7.95Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J7951BMB14-ND RNC60J7951BMB14
Product Name Through Hole Resistors RES 7.95K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers