Vishay Intertechnology, Inc. Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J78R7BSB14

Description
Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J78R7BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J78R7BSB14
Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J78R7BSB14
Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J78R7BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J78R7BSB14-ND
Through Hole Resistors RNC60J78R7BSB14-ND
78.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J78R7BSB14 RNC60J78R7BSB14-ND
Product Name Res Metal Film 78.7 Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details