Vishay Intertechnology, Inc. RES 78.7K OHM 1/4W .1% AXIAL RNC60J7872BSB14

Description
RES 78.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/4W .1% AXIAL - RNC60J7872BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/4W .1% AXIAL
RNC60J7872BSB14
RES 78.7K OHM 1/4W .1% AXIAL RNC60J7872BSB14
RES 78.7Kohm 1/4W .1% AXIAL

RES 78.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7872BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7872BSB14-ND
Through Hole Resistors RNC60J7872BSB14-ND
78.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7872BSB14 RNC60J7872BSB14-ND
Product Name RES 78.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers