Vishay Intertechnology, Inc. RES 777K OHM 1/4W .1% AXIAL RNC60J7773BSB14

Description
RES 777Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 777Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 777K OHM 1/4W .1% AXIAL - RNC60J7773BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 777K OHM 1/4W .1% AXIAL
RNC60J7773BSB14
RES 777K OHM 1/4W .1% AXIAL RNC60J7773BSB14
RES 777Kohm 1/4W .1% AXIAL

RES 777Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7773BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7773BSB14-ND
Through Hole Resistors RNC60J7773BSB14-ND
777 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

777 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7773BSB14 RNC60J7773BSB14-ND
Product Name RES 777K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 777000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers