Vishay Intertechnology, Inc. Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J7772DRB14

Description
Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60J7772DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60J7772DRB14
Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60J7772DRB14
Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J7772DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7772DRB14-ND
Through Hole Resistors RNC60J7772DRB14-ND
77.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

77.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7772DRB14 RNC60J7772DRB14-ND
Product Name Res Metal Film 77.7K Ohm 0.5% 1/4W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers