Vishay Intertechnology, Inc. RES 7.75K OHM 1/4W 1% AXIAL RNC60J7751FSRE6

Description
RES 7.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.75K OHM 1/4W 1% AXIAL - RNC60J7751FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.75K OHM 1/4W 1% AXIAL
RNC60J7751FSRE6
RES 7.75K OHM 1/4W 1% AXIAL RNC60J7751FSRE6
RES 7.75Kohm 1/4W 1% AXIAL

RES 7.75Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7751FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7751FSRE6-ND
Through Hole Resistors RNC60J7751FSRE6-ND
7.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7751FSRE6 RNC60J7751FSRE6-ND
Product Name RES 7.75K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers