Vishay Intertechnology, Inc. RES 7.75K OHM 1/4W 1% AXIAL RNC60J7751FSB14

Description
RES 7.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.75Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.75K OHM 1/4W 1% AXIAL - RNC60J7751FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.75K OHM 1/4W 1% AXIAL
RNC60J7751FSB14
RES 7.75K OHM 1/4W 1% AXIAL RNC60J7751FSB14
RES 7.75Kohm 1/4W 1% AXIAL

RES 7.75Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7751FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7751FSB14-ND
Through Hole Resistors RNC60J7751FSB14-ND
7.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7751FSB14 RNC60J7751FSB14-ND
Product Name RES 7.75K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details