Vishay Precision Group RES 76.8 OHM 1/4W 1% AXIAL RNC60J76R8FSRE6

Description
RES 76.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/4W 1% AXIAL - RNC60J76R8FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/4W 1% AXIAL
RNC60J76R8FSRE6
RES 76.8 OHM 1/4W 1% AXIAL RNC60J76R8FSRE6
RES 76.8ohm 1/4W 1% AXIAL

RES 76.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J76R8FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J76R8FSRE6-ND
Through Hole Resistors RNC60J76R8FSRE6-ND
76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,76.8Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M4168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,76.8Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M4168
Resistor,metal Film,76.8Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M4168
Resistor,Metal Film,76.8Ohms,250WV, 1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,76.8Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J76R8FSRE6 RNC60J76R8FSRE6-ND 09M4168
Product Name RES 76.8 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,76.8Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details