Vishay Intertechnology, Inc. RES 7.68K OHM 1/4W 1% AXIAL RNC60J7681FSB14

Description
RES 7.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/4W 1% AXIAL - RNC60J7681FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W 1% AXIAL
RNC60J7681FSB14
RES 7.68K OHM 1/4W 1% AXIAL RNC60J7681FSB14
RES 7.68Kohm 1/4W 1% AXIAL

RES 7.68Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7681FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7681FSB14-ND
Through Hole Resistors RNC60J7681FSB14-ND
7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7681FSB14 RNC60J7681FSB14-ND
Product Name RES 7.68K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers