Vishay Intertechnology, Inc. RES 768 OHM 1/4W .5% AXIAL RNC60J7680DSR36

Description
RES 768ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/4W .5% AXIAL - RNC60J7680DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/4W .5% AXIAL
RNC60J7680DSR36
RES 768 OHM 1/4W .5% AXIAL RNC60J7680DSR36
RES 768ohm 1/4W .5% AXIAL

RES 768ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7680DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7680DSR36-ND
Through Hole Resistors RNC60J7680DSR36-ND
768 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7680DSR36 RNC60J7680DSR36-ND
Product Name RES 768 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers