Vishay Intertechnology, Inc. RES 768 OHM 1/4W .1% AXIAL RNC60J7680BSB14

Description
RES 768ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 768ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 1/4W .1% AXIAL - RNC60J7680BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 1/4W .1% AXIAL
RNC60J7680BSB14
RES 768 OHM 1/4W .1% AXIAL RNC60J7680BSB14
RES 768ohm 1/4W .1% AXIAL

RES 768ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7680BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7680BSB14-ND
Through Hole Resistors RNC60J7680BSB14-ND
768 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

768 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7680BSB14 RNC60J7680BSB14-ND
Product Name RES 768 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details