Vishay Intertechnology, Inc. RES 762 OHM 1/4W .1% AXIAL RNC60J7620BSRE6

Description
RES 762ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 762ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 762 OHM 1/4W .1% AXIAL - RNC60J7620BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 762 OHM 1/4W .1% AXIAL
RNC60J7620BSRE6
RES 762 OHM 1/4W .1% AXIAL RNC60J7620BSRE6
RES 762ohm 1/4W .1% AXIAL

RES 762ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7620BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7620BSRE6-ND
Through Hole Resistors RNC60J7620BSRE6-ND
762 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

762 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7620BSRE6 RNC60J7620BSRE6-ND
Product Name RES 762 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 762 ohms 762 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers