Vishay Intertechnology, Inc. Through Hole Resistors RNC60J75R0BSBSL

Description
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J75R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J75R0BSBSL-ND
Through Hole Resistors RNC60J75R0BSBSL-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 75 OHM 1/4W .1% AXIAL - RNC60J75R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W .1% AXIAL
RNC60J75R0BSBSL
RES 75 OHM 1/4W .1% AXIAL RNC60J75R0BSBSL
RES 75ohm 1/4W .1% AXIAL

RES 75ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J75R0BSBSL-ND RNC60J75R0BSBSL
Product Name Through Hole Resistors RES 75 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details