Vishay Intertechnology, Inc. RES 750 OHM 1/4W .1% AXIAL RNC60J7500BSB14

Description
RES 750ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/4W .1% AXIAL - RNC60J7500BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W .1% AXIAL
RNC60J7500BSB14
RES 750 OHM 1/4W .1% AXIAL RNC60J7500BSB14
RES 750ohm 1/4W .1% AXIAL

RES 750ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7500BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7500BSB14-ND
Through Hole Resistors RNC60J7500BSB14-ND
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7500BSB14 RNC60J7500BSB14-ND
Product Name RES 750 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers