Vishay Precision Group RES 7.32K OHM 1/4W .1% AXIAL RNC60J7321BSB14

Description
RES 7.32Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/4W .1% AXIAL - RNC60J7321BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/4W .1% AXIAL
RNC60J7321BSB14
RES 7.32K OHM 1/4W .1% AXIAL RNC60J7321BSB14
RES 7.32Kohm 1/4W .1% AXIAL

RES 7.32Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7321BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7321BSB14-ND
Through Hole Resistors RNC60J7321BSB14-ND
7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7321BSB14 RNC60J7321BSB14-ND
Product Name RES 7.32K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details