Vishay Intertechnology, Inc. Through Hole Resistors RNC60J72R3BSB14

Description
72.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
72.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J72R3BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J72R3BSB14-ND
Through Hole Resistors RNC60J72R3BSB14-ND
72.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

72.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 72.3 OHM 1/4W .1% AXIAL - RNC60J72R3BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 72.3 OHM 1/4W .1% AXIAL
RNC60J72R3BSB14
RES 72.3 OHM 1/4W .1% AXIAL RNC60J72R3BSB14
RES 72.3ohm 1/4W .1% AXIAL

RES 72.3ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J72R3BSB14-ND RNC60J72R3BSB14
Product Name Through Hole Resistors RES 72.3 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 72.3 ohms 72.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers