Vishay Intertechnology, Inc. RES 723 OHM 1/4W .1% AXIAL RNC60J7230BSB14

Description
RES 723ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 723ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 723 OHM 1/4W .1% AXIAL - RNC60J7230BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 723 OHM 1/4W .1% AXIAL
RNC60J7230BSB14
RES 723 OHM 1/4W .1% AXIAL RNC60J7230BSB14
RES 723ohm 1/4W .1% AXIAL

RES 723ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7230BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7230BSB14-ND
Through Hole Resistors RNC60J7230BSB14-ND
723 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

723 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7230BSB14 RNC60J7230BSB14-ND
Product Name RES 723 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 723 ohms 723 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details