Vishay Intertechnology, Inc. RES 70.6 OHM 1/4W .1% AXIAL RNC60J70R6BSB14

Description
RES 70.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 70.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70.6 OHM 1/4W .1% AXIAL - RNC60J70R6BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70.6 OHM 1/4W .1% AXIAL
RNC60J70R6BSB14
RES 70.6 OHM 1/4W .1% AXIAL RNC60J70R6BSB14
RES 70.6ohm 1/4W .1% AXIAL

RES 70.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J70R6BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J70R6BSB14-ND
Through Hole Resistors RNC60J70R6BSB14-ND
70.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

70.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J70R6BSB14 RNC60J70R6BSB14-ND
Product Name RES 70.6 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70.6 ohms 70.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details