Vishay Intertechnology, Inc. RES 70K OHM 1/4W 1% AXIAL RNC60J7002FSB14

Description
RES 70Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 70Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 70K OHM 1/4W 1% AXIAL - RNC60J7002FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 70K OHM 1/4W 1% AXIAL
RNC60J7002FSB14
RES 70K OHM 1/4W 1% AXIAL RNC60J7002FSB14
RES 70Kohm 1/4W 1% AXIAL

RES 70Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J7002FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J7002FSB14-ND
Through Hole Resistors RNC60J7002FSB14-ND
70 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

70 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J7002FSB14 RNC60J7002FSB14-ND
Product Name RES 70K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 70000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details