Vishay Precision Group RES 6.98K OHM 1/4W 1% AXIAL RNC60J6981FSB14

Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W 1% AXIAL - RNC60J6981FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W 1% AXIAL
RNC60J6981FSB14
RES 6.98K OHM 1/4W 1% AXIAL RNC60J6981FSB14
RES 6.98Kohm 1/4W 1% AXIAL

RES 6.98Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6981FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6981FSB14-ND
Through Hole Resistors RNC60J6981FSB14-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6981FSB14 RNC60J6981FSB14-ND
Product Name RES 6.98K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details