Vishay Precision Group RES 6.98K OHM 1/4W .1% AXIAL RNC60J6981BSB14

Description
RES 6.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W .1% AXIAL - RNC60J6981BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W .1% AXIAL
RNC60J6981BSB14
RES 6.98K OHM 1/4W .1% AXIAL RNC60J6981BSB14
RES 6.98Kohm 1/4W .1% AXIAL

RES 6.98Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6981BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6981BSB14-ND
Through Hole Resistors RNC60J6981BSB14-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6981BSB14 RNC60J6981BSB14-ND
Product Name RES 6.98K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers