RES 691 OHM 1/4W .1% AXIAL Product overview: RNC60J6910BSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 691 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 691 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC60J6910BSB14 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 922256-RNC60J6910BSB
Series: Military, MIL-PRF-55182/03, RNC60
Operating Temperature Range: -65°C ~ 175°C
Features: 691 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Package: Axial
Package: Bulk
Family Name: RNC60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8533.21.0090
RES 691ohm 1/4W .1% AXIAL
691 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RNC60J6910BSB14 | 922256-RNC60J6910BSB14 | RNC60J6910BSB14 | RNC60J6910BSB14-ND |
| Product Name | 691 OHM 4W Resistor | Through Hole Resistors - RNC60J6910BSB14 | RES 691 OHM 1/4W .1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 691 ohms | 691 ohms | 691 ohms | |
| Operating Temperature | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Technology / Construction | MetalFilm | MetalFilm | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |