Vishay Intertechnology, Inc. RES 68K OHM 1/4W 1% AXIAL RNC60J6802FSB14

Description
RES 68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1/4W 1% AXIAL - RNC60J6802FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/4W 1% AXIAL
RNC60J6802FSB14
RES 68K OHM 1/4W 1% AXIAL RNC60J6802FSB14
RES 68Kohm 1/4W 1% AXIAL

RES 68Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6802FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6802FSB14-ND
Through Hole Resistors RNC60J6802FSB14-ND
68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6802FSB14 RNC60J6802FSB14-ND
Product Name RES 68K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details