Vishay Intertechnology, Inc. MF,1/4W,6.73K ,.1%,25PPM,S/.001%,BULK RNC60J6732BSB14

Description
MF,1/4W,6.73K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,6.73K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,6.73K ,.1%,25PPM,S/.001%,BULK - RNC60J6732BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,6.73K ,.1%,25PPM,S/.001%,BULK
RNC60J6732BSB14
MF,1/4W,6.73K ,.1%,25PPM,S/.001%,BULK RNC60J6732BSB14
MF,1/4W,6.73K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,6.73K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J6732BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6732BSB14-ND
Through Hole Resistors RNC60J6732BSB14-ND
67.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

67.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6732BSB14 RNC60J6732BSB14-ND
Product Name MF,1/4W,6.73K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers