Vishay Precision Group Through Hole Resistors RNC60J6651FSB14

Description
6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J6651FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6651FSB14-ND
Through Hole Resistors RNC60J6651FSB14-ND
6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 6.65K OHM 1/4W 1% AXIAL - RNC60J6651FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/4W 1% AXIAL
RNC60J6651FSB14
RES 6.65K OHM 1/4W 1% AXIAL RNC60J6651FSB14
RES 6.65Kohm 1/4W 1% AXIAL

RES 6.65Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.65Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.65Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3960
Resistor,metal Film,6.65Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3960
Resistor,Metal Film,6.65KOhms,250WV ,1+/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,6.65KOhms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J6651FSB14-ND RNC60J6651FSB14 09M3960
Product Name Through Hole Resistors RES 6.65K OHM 1/4W 1% AXIAL Resistor,metal Film,6.65Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details