Vishay Intertechnology, Inc. Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J6651BSB14

Description
Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60J6651BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60J6651BSB14
Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60J6651BSB14
Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60J6651BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6651BSB14-ND
Through Hole Resistors RNC60J6651BSB14-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6651BSB14 RNC60J6651BSB14-ND
Product Name Res Metal Film 6.65K Ohm 0.1% 1/4W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers