Vishay Precision Group RES 665 OHM 1/4W 1% AXIAL RNC60J6650FSRE6

Description
RES 665ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/4W 1% AXIAL - RNC60J6650FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/4W 1% AXIAL
RNC60J6650FSRE6
RES 665 OHM 1/4W 1% AXIAL RNC60J6650FSRE6
RES 665ohm 1/4W 1% AXIAL

RES 665ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6650FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6650FSRE6-ND
Through Hole Resistors RNC60J6650FSRE6-ND
665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,665Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay - 09M3954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
09M3954
Resistor,metal Film,665Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay 09M3954
Resistor,Metal Film,665Ohms,250WV,1 +/-% Tol,-25,25ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,665Ohms,250WV,1+/-% Tol,-25,25ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60J6650FSRE6 RNC60J6650FSRE6-ND 09M3954
Product Name RES 665 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,665Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details