Vishay Intertechnology, Inc. RES 66K OHM 1/4W .1% AXIAL RNC60J6602BSB14

Description
RES 66Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 66Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66K OHM 1/4W .1% AXIAL - RNC60J6602BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66K OHM 1/4W .1% AXIAL
RNC60J6602BSB14
RES 66K OHM 1/4W .1% AXIAL RNC60J6602BSB14
RES 66Kohm 1/4W .1% AXIAL

RES 66Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6602BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6602BSB14-ND
Through Hole Resistors RNC60J6602BSB14-ND
66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

66 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6602BSB14 RNC60J6602BSB14-ND
Product Name RES 66K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details