Vishay Intertechnology, Inc. RES 64.2K OHM 1/4W .1% AXIAL RNC60J6422BSB14

Description
RES 64.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/4W .1% AXIAL - RNC60J6422BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/4W .1% AXIAL
RNC60J6422BSB14
RES 64.2K OHM 1/4W .1% AXIAL RNC60J6422BSB14
RES 64.2Kohm 1/4W .1% AXIAL

RES 64.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6422BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6422BSB14-ND
Through Hole Resistors RNC60J6422BSB14-ND
64.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6422BSB14 RNC60J6422BSB14-ND
Product Name RES 64.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers