Vishay Intertechnology, Inc. RES 63.4 OHM 1/4W 1% AXIAL RNC60J63R4FSB14

Description
RES 63.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/4W 1% AXIAL - RNC60J63R4FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/4W 1% AXIAL
RNC60J63R4FSB14
RES 63.4 OHM 1/4W 1% AXIAL RNC60J63R4FSB14
RES 63.4ohm 1/4W 1% AXIAL

RES 63.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J63R4FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J63R4FSB14-ND
Through Hole Resistors RNC60J63R4FSB14-ND
63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J63R4FSB14 RNC60J63R4FSB14-ND
Product Name RES 63.4 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details