Vishay Intertechnology, Inc. MF,1/4W,6.34K ,.1%,25PPM,S/.001%,BULK RNC60J6341BSB14

Description
MF,1/4W,6.34K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,6.34K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,6.34K ,.1%,25PPM,S/.001%,BULK - RNC60J6341BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,6.34K ,.1%,25PPM,S/.001%,BULK
RNC60J6341BSB14
MF,1/4W,6.34K ,.1%,25PPM,S/.001%,BULK RNC60J6341BSB14
MF,1/4W,6.34K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,6.34K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J6341BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6341BSB14-ND
Through Hole Resistors RNC60J6341BSB14-ND
6.34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.34 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6341BSB14 RNC60J6341BSB14-ND
Product Name MF,1/4W,6.34K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers