Vishay Intertechnology, Inc. RES 619 OHM 1/4W .1% AXIAL RNC60J6190BSB14

Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/4W .1% AXIAL - RNC60J6190BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/4W .1% AXIAL
RNC60J6190BSB14
RES 619 OHM 1/4W .1% AXIAL RNC60J6190BSB14
RES 619ohm 1/4W .1% AXIAL

RES 619ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J6190BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J6190BSB14-ND
Through Hole Resistors RNC60J6190BSB14-ND
619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J6190BSB14 RNC60J6190BSB14-ND
Product Name RES 619 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers