Vishay Intertechnology, Inc. RES 60.4 OHM 1/4W .1% AXIAL RNC60J60R4BSB14

Description
RES 60.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/4W .1% AXIAL - RNC60J60R4BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/4W .1% AXIAL
RNC60J60R4BSB14
RES 60.4 OHM 1/4W .1% AXIAL RNC60J60R4BSB14
RES 60.4ohm 1/4W .1% AXIAL

RES 60.4ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J60R4BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J60R4BSB14-ND
Through Hole Resistors RNC60J60R4BSB14-ND
60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J60R4BSB14 RNC60J60R4BSB14-ND
Product Name RES 60.4 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers