Vishay Intertechnology, Inc. Through Hole Resistors RNC60J5902DSRE6

Description
59 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
59 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J5902DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5902DSRE6-ND
Through Hole Resistors RNC60J5902DSRE6-ND
59 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 59K OHM 1/4W .5% AXIAL - RNC60J5902DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/4W .5% AXIAL
RNC60J5902DSRE6
RES 59K OHM 1/4W .5% AXIAL RNC60J5902DSRE6
RES 59Kohm 1/4W .5% AXIAL

RES 59Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J5902DSRE6-ND RNC60J5902DSRE6
Product Name Through Hole Resistors RES 59K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details