Vishay Intertechnology, Inc. RES 59K OHM 1/4W .1% AXIAL RNC60J5902BSRE6

Description
RES 59Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/4W .1% AXIAL - RNC60J5902BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/4W .1% AXIAL
RNC60J5902BSRE6
RES 59K OHM 1/4W .1% AXIAL RNC60J5902BSRE6
RES 59Kohm 1/4W .1% AXIAL

RES 59Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5902BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5902BSRE6-ND
Through Hole Resistors RNC60J5902BSRE6-ND
59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5902BSRE6 RNC60J5902BSRE6-ND
Product Name RES 59K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details