Vishay Intertechnology, Inc. RES 5.9K OHM 1/4W 1% AXIAL RNC60J5901FSB14

Description
RES 5.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/4W 1% AXIAL - RNC60J5901FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/4W 1% AXIAL
RNC60J5901FSB14
RES 5.9K OHM 1/4W 1% AXIAL RNC60J5901FSB14
RES 5.9Kohm 1/4W 1% AXIAL

RES 5.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5901FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5901FSB14-ND
Through Hole Resistors RNC60J5901FSB14-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5901FSB14 RNC60J5901FSB14-ND
Product Name RES 5.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details