Vishay Intertechnology, Inc. RES 583K OHM 1/4W .1% AXIAL RNC60J5833BSB14

Description
RES 583Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 583Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583K OHM 1/4W .1% AXIAL - RNC60J5833BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583K OHM 1/4W .1% AXIAL
RNC60J5833BSB14
RES 583K OHM 1/4W .1% AXIAL RNC60J5833BSB14
RES 583Kohm 1/4W .1% AXIAL

RES 583Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5833BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5833BSB14-ND
Through Hole Resistors RNC60J5833BSB14-ND
583 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

583 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5833BSB14 RNC60J5833BSB14-ND
Product Name RES 583K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 4756511 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers