Vishay Intertechnology, Inc. RES 583 OHM 1/4W .1% AXIAL RNC60J5830BSB14

Description
RES 583ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 583ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583 OHM 1/4W .1% AXIAL - RNC60J5830BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583 OHM 1/4W .1% AXIAL
RNC60J5830BSB14
RES 583 OHM 1/4W .1% AXIAL RNC60J5830BSB14
RES 583ohm 1/4W .1% AXIAL

RES 583ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5830BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5830BSB14-ND
Through Hole Resistors RNC60J5830BSB14-ND
583 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

583 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5830BSB14 RNC60J5830BSB14-ND
Product Name RES 583 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583 ohms 583 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details