Vishay Intertechnology, Inc. MF,1/4W,57.6K ,.1%,25PPM,S/.001%,BULK RNC60J5762BSB14

Description
MF,1/4W,57.6K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,57.6K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,57.6K ,.1%,25PPM,S/.001%,BULK - RNC60J5762BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,57.6K ,.1%,25PPM,S/.001%,BULK
RNC60J5762BSB14
MF,1/4W,57.6K ,.1%,25PPM,S/.001%,BULK RNC60J5762BSB14
MF,1/4W,57.6K ,.1%,25PPM,S/.001%,B ULK

MF,1/4W,57.6K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60J5762BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5762BSB14-ND
Through Hole Resistors RNC60J5762BSB14-ND
57.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5762BSB14 RNC60J5762BSB14-ND
Product Name MF,1/4W,57.6K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers