Vishay Intertechnology, Inc. RES 5.76K OHM 1/4W .1% AXIAL RNC60J5761BMB14

Description
RES 5.76Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/4W .1% AXIAL - RNC60J5761BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/4W .1% AXIAL
RNC60J5761BMB14
RES 5.76K OHM 1/4W .1% AXIAL RNC60J5761BMB14
RES 5.76Kohm 1/4W .1% AXIAL

RES 5.76Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5761BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5761BMB14-ND
Through Hole Resistors RNC60J5761BMB14-ND
5.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5761BMB14 RNC60J5761BMB14-ND
Product Name RES 5.76K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details