Vishay Intertechnology, Inc. RES 56.2K OHM 1/4W .1% AXIAL RNC60J5622BSB14

Description
RES 56.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/4W .1% AXIAL - RNC60J5622BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/4W .1% AXIAL
RNC60J5622BSB14
RES 56.2K OHM 1/4W .1% AXIAL RNC60J5622BSB14
RES 56.2Kohm 1/4W .1% AXIAL

RES 56.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5622BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5622BSB14-ND
Through Hole Resistors RNC60J5622BSB14-ND
56.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5622BSB14 RNC60J5622BSB14-ND
Product Name RES 56.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers