Vishay Intertechnology, Inc. Through Hole Resistors RNC60J5600FSRE6

Description
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60J5600FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5600FSRE6-ND
Through Hole Resistors RNC60J5600FSRE6-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 560 OHM 1/4W 1% AXIAL - RNC60J5600FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 1% AXIAL
RNC60J5600FSRE6
RES 560 OHM 1/4W 1% AXIAL RNC60J5600FSRE6
RES 560ohm 1/4W 1% AXIAL

RES 560ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60J5600FSRE6-ND RNC60J5600FSRE6
Product Name Through Hole Resistors RES 560 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details