Vishay Intertechnology, Inc. RES 55.6 OHM 1/4W .1% AXIAL RNC60J55R6BSB14

Description
RES 55.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 55.6ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6 OHM 1/4W .1% AXIAL - RNC60J55R6BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6 OHM 1/4W .1% AXIAL
RNC60J55R6BSB14
RES 55.6 OHM 1/4W .1% AXIAL RNC60J55R6BSB14
RES 55.6ohm 1/4W .1% AXIAL

RES 55.6ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J55R6BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J55R6BSB14-ND
Through Hole Resistors RNC60J55R6BSB14-ND
55.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

55.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J55R6BSB14 RNC60J55R6BSB14-ND
Product Name RES 55.6 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.6 ohms 55.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details