Vishay Intertechnology, Inc. RES 5.56K OHM 1/4W .1% AXIAL RNC60J5561BSB14

Description
RES 5.56Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/4W .1% AXIAL - RNC60J5561BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/4W .1% AXIAL
RNC60J5561BSB14
RES 5.56K OHM 1/4W .1% AXIAL RNC60J5561BSB14
RES 5.56Kohm 1/4W .1% AXIAL

RES 5.56Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5561BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5561BSB14-ND
Through Hole Resistors RNC60J5561BSB14-ND
5.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.56 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5561BSB14 RNC60J5561BSB14-ND
Product Name RES 5.56K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details