Vishay Intertechnology, Inc. RES 54.2 OHM 1/4W .1% AXIAL RNC60J54R2BSB14

Description
RES 54.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2 OHM 1/4W .1% AXIAL - RNC60J54R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2 OHM 1/4W .1% AXIAL
RNC60J54R2BSB14
RES 54.2 OHM 1/4W .1% AXIAL RNC60J54R2BSB14
RES 54.2ohm 1/4W .1% AXIAL

RES 54.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J54R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J54R2BSB14-ND
Through Hole Resistors RNC60J54R2BSB14-ND
54.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J54R2BSB14 RNC60J54R2BSB14-ND
Product Name RES 54.2 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.2 ohms 54.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers