Vishay Intertechnology, Inc. RES 549 OHM 1/4W 1% AXIAL RNC60J5490FSBSL

Description
RES 549ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/4W 1% AXIAL - RNC60J5490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/4W 1% AXIAL
RNC60J5490FSBSL
RES 549 OHM 1/4W 1% AXIAL RNC60J5490FSBSL
RES 549ohm 1/4W 1% AXIAL

RES 549ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5490FSBSL-ND
Through Hole Resistors RNC60J5490FSBSL-ND
549 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5490FSBSL RNC60J5490FSBSL-ND
Product Name RES 549 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details