Vishay Intertechnology, Inc. RES 542 OHM 1/4W .1% AXIAL RNC60J5420BSB14

Description
RES 542ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 542ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 542 OHM 1/4W .1% AXIAL - RNC60J5420BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 542 OHM 1/4W .1% AXIAL
RNC60J5420BSB14
RES 542 OHM 1/4W .1% AXIAL RNC60J5420BSB14
RES 542ohm 1/4W .1% AXIAL

RES 542ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60J5420BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60J5420BSB14-ND
Through Hole Resistors RNC60J5420BSB14-ND
542 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

542 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60J5420BSB14 RNC60J5420BSB14-ND
Product Name RES 542 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 542 ohms 542 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details